Capital Lighting, Inc. 60-894 Exterior -Hanging 714326

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Hanging Lantern UPC: 045923608940 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Hanging Lantern UPC: 045923608940 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-894 Exterior -Hanging - 714326 - Capital Lighting, Inc.
Columbus, OH, USA
60-894 Exterior -Hanging
714326
60-894 Exterior -Hanging 714326
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Hanging Lantern UPC: 045923608940 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Hanging Lantern
UPC: 045923608940
Category: Hanging Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714326
Product Name 60-894 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details