Capital Lighting, Inc. 60-895 Exterior -Hanging 714325

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Hanging Lantern UPC: 045923608957 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Hanging Lantern UPC: 045923608957 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-895 Exterior -Hanging - 714325 - Capital Lighting, Inc.
Columbus, OH, USA
60-895 Exterior -Hanging
714325
60-895 Exterior -Hanging 714325
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Hanging Lantern UPC: 045923608957 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Hanging Lantern
UPC: 045923608957
Category: Hanging Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714325
Product Name 60-895 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details