Capital Lighting, Inc. 60-897 Exterior -Post/Pier Head 714323

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Post Lantern UPC: 045923608971 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Post Lantern UPC: 045923608971 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-897 Exterior -Post/Pier Head - 714323 - Capital Lighting, Inc.
Columbus, OH, USA
60-897 Exterior -Post/Pier Head
714323
60-897 Exterior -Post/Pier Head 714323
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Post Lantern UPC: 045923608971 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Post Lantern
UPC: 045923608971
Category: Post Lanterns
Glass: Clear Beveled
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714323
Product Name 60-897 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details