Capital Lighting, Inc. 60-892 Exterior -Wall Mount 714322

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 045923608926 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 045923608926 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
60-892 Exterior -Wall Mount - 714322 - Capital Lighting, Inc.
Columbus, OH, USA
60-892 Exterior -Wall Mount
714322
60-892 Exterior -Wall Mount 714322
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Wall Lantern UPC: 045923608926 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.75
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Wall Lantern
UPC: 045923608926
Category: Wall Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714322
Product Name 60-892 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details