Capital Lighting, Inc. 60-886 Exterior -Wall Mount 714321

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923608865 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923608865 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75

Suppliers

Company
Product
Description
Supplier Links
60-886 Exterior -Wall Mount - 714321 - Capital Lighting, Inc.
Columbus, OH, USA
60-886 Exterior -Wall Mount
714321
60-886 Exterior -Wall Mount 714321
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923608865 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 045923608865
Category: Wall Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Top to outlet: 9.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714321
Product Name 60-886 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details