Capital Lighting, Inc. 60-901 Flush Mounts-Drum Shades 714286

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 18 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923609015 Category: Flush Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 18 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923609015 Category: Flush Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-901 Flush Mounts-Drum Shades - 714286 - Capital Lighting, Inc.
Columbus, OH, USA
60-901 Flush Mounts-Drum Shades
714286
60-901 Flush Mounts-Drum Shades 714286
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 18 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923609015 Category: Flush Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 3.50
Bulb
Type: T4
Qty: 3
Wattage: 18
Finish: Brushed Nickel
Product Name: Three Light Flush Mount
UPC: 045923609015
Category: Flush Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714286
Product Name 60-901 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details