Capital Lighting, Inc. 60-403 Flush Mounts-Bowl Style 714258

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Quad G24q-2 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604034 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Quad G24q-2 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604034 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-403 Flush Mounts-Bowl Style - 714258 - Capital Lighting, Inc.
Columbus, OH, USA
60-403 Flush Mounts-Bowl Style
714258
60-403 Flush Mounts-Bowl Style 714258
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Quad G24q-2 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604034 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Quad G24q-2
Qty: 2
Wattage: 18
Finish: White
Product Name: Two Light Flush Mount
UPC: 045923604034
Category: Flush Mounts
Glass: White Mushroom
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714258
Product Name 60-403 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details