Capital Lighting, Inc. 60-401 Flush Mounts-Bowl Style 714255

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Quad G24q-2 Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604010 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Quad G24q-2 Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604010 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-401 Flush Mounts-Bowl Style - 714255 - Capital Lighting, Inc.
Columbus, OH, USA
60-401 Flush Mounts-Bowl Style
714255
60-401 Flush Mounts-Bowl Style 714255
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Quad G24q-2 Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604010 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Quad G24q-2
Qty: 2
Wattage: 18
Finish: Polished Brass
Product Name: Two Light Flush Mount
UPC: 045923604010
Category: Flush Mounts
Glass: White Mushroom
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714255
Product Name 60-401 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details