Capital Lighting, Inc. 60-446 Flush Mounts-Bowl Style 714251

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604461 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604461 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-446 Flush Mounts-Bowl Style - 714251 - Capital Lighting, Inc.
Columbus, OH, USA
60-446 Flush Mounts-Bowl Style
714251
60-446 Flush Mounts-Bowl Style 714251
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604461 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.25
Bulb
Type: Quad G24q-1
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923604461
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714251
Product Name 60-446 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details