Capital Lighting, Inc. 60-449 Flush Mounts-Bowl Style 714250

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: Quad G24q-2 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923604492 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: Quad G24q-2 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923604492 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-449 Flush Mounts-Bowl Style - 714250 - Capital Lighting, Inc.
Columbus, OH, USA
60-449 Flush Mounts-Bowl Style
714250
60-449 Flush Mounts-Bowl Style 714250
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: Quad G24q-2 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923604492 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.25
Bulb
Type: Quad G24q-2
Qty: 3
Wattage: 18
Finish: Old Bronze
Product Name: Three Light Flush Mount
UPC: 045923604492
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714250
Product Name 60-449 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details