Capital Lighting, Inc. 60-489 Exterior -Hanging 714193

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923604898 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923604898 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-489 Exterior -Hanging - 714193 - Capital Lighting, Inc.
Columbus, OH, USA
60-489 Exterior -Hanging
714193
60-489 Exterior -Hanging 714193
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923604898 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Hanging Lantern
UPC: 045923604898
Category: Hanging Lanterns
Glass: Clear
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714193
Product Name 60-489 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details