Capital Lighting, Inc. 60-631 Exterior -Wall Mount 714192

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923606311 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923606311 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
60-631 Exterior -Wall Mount - 714192 - Capital Lighting, Inc.
Columbus, OH, USA
60-631 Exterior -Wall Mount
714192
60-631 Exterior -Wall Mount 714192
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923606311 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 045923606311
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714192
Product Name 60-631 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details