Capital Lighting, Inc. 60-548 Exterior -Post/Pier Head 714191

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923605482 Category: Post Lanterns Glass: Clear Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923605482 Category: Post Lanterns Glass: Clear Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-548 Exterior -Post/Pier Head - 714191 - Capital Lighting, Inc.
Columbus, OH, USA
60-548 Exterior -Post/Pier Head
714191
60-548 Exterior -Post/Pier Head 714191
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923605482 Category: Post Lanterns Glass: Clear Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Post Lantern
UPC: 045923605482
Category: Post Lanterns
Glass: Clear
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714191
Product Name 60-548 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details