Capital Lighting, Inc. 60-613 Bathroom Fixtures-Three Lights 714148

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923606137 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923606137 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-613 Bathroom Fixtures-Three Lights - 714148 - Capital Lighting, Inc.
Columbus, OH, USA
60-613 Bathroom Fixtures-Three Lights
714148
60-613 Bathroom Fixtures-Three Lights 714148
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923606137 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923606137
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714148
Product Name 60-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details