Capital Lighting, Inc. 60-591 Sconces-Single Glass 714134

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923605918 Category: Vanity Glass: Sculptured Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923605918 Category: Vanity Glass: Sculptured Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-591 Sconces-Single Glass - 714134 - Capital Lighting, Inc.
Columbus, OH, USA
60-591 Sconces-Single Glass
714134
60-591 Sconces-Single Glass 714134
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923605918 Category: Vanity Glass: Sculptured Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923605918
Category: Vanity
Glass: Sculptured
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714134
Product Name 60-591 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details