Capital Lighting, Inc. 3313-02 Mid. Chandeliers-Candle 713975

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.19 Height: 14.72 Length 14.72 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Brass Chandelier UPC: 785652331329 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.19 Height: 14.72 Length 14.72 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Brass Chandelier UPC: 785652331329 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3313-02 Mid. Chandeliers-Candle - 713975 - Capital Lighting, Inc.
Columbus, OH, USA
3313-02 Mid. Chandeliers-Candle
713975
3313-02 Mid. Chandeliers-Candle 713975
PRODUCT DETAILS / SPECS Width/Dia: 20.19 Height: 14.72 Length 14.72 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Brass Chandelier UPC: 785652331329 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.19
Height: 14.72
Length 14.72
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five-Light Brass Chandelier
UPC: 785652331329
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:1``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713975
Product Name 3313-02 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details