Capital Lighting, Inc. 7926BLE-15 Flush Mounts-Bowl Style 713974

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Length 3.25 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Ceiling Fixture UPC: 785652792670 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Length 3.25 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Ceiling Fixture UPC: 785652792670 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7926BLE-15 Flush Mounts-Bowl Style - 713974 - Capital Lighting, Inc.
Columbus, OH, USA
7926BLE-15 Flush Mounts-Bowl Style
713974
7926BLE-15 Flush Mounts-Bowl Style 713974
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Length 3.25 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two-Light Ceiling Fixture UPC: 785652792670 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.25
Length 3.25
Extension: 7.5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two-Light Ceiling Fixture
UPC: 785652792670
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713974
Product Name 7926BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details