Capital Lighting, Inc. 40023-05 Bathroom Fixtures-Four Lights 713965

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652999611 Category: Wall - Bath Lighting Glass: Etched Opal Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652999611 Category: Wall - Bath Lighting Glass: Etched Opal Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40023-05 Bathroom Fixtures-Four Lights - 713965 - Capital Lighting, Inc.
Columbus, OH, USA
40023-05 Bathroom Fixtures-Four Lights
713965
40023-05 Bathroom Fixtures-Four Lights 713965
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652999611 Category: Wall - Bath Lighting Glass: Etched Opal Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 9.00
Length 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four-Light Chrome Wall/Bath
UPC: 785652999611
Category: Wall - Bath Lighting
Glass: Etched Opal
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713965
Product Name 40023-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details