Capital Lighting, Inc. 3121-72 Mid. Chandeliers-Candle 713958

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Iron Product Name: Five-Light Olde Iron Chandelier UPC: 785652312120 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 48`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Iron Product Name: Five-Light Olde Iron Chandelier UPC: 785652312120 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 48`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3121-72 Mid. Chandeliers-Candle - 713958 - Capital Lighting, Inc.
Columbus, OH, USA
3121-72 Mid. Chandeliers-Candle
713958
3121-72 Mid. Chandeliers-Candle 713958
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Iron Product Name: Five-Light Olde Iron Chandelier UPC: 785652312120 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 48`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.50
Length 12.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Olde Iron
Product Name: Five-Light Olde Iron Chandelier
UPC: 785652312120
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:1``
Chain: 48``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713958
Product Name 3121-72 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details