Capital Lighting, Inc. 5231-782 Foyer/Hall Lanterns-Glass w/Frame 713932

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heirloom Bronze Product Name: Three-Light Hall/Foyer UPC: 785652523175 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 15/16`` H:31/32`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heirloom Bronze Product Name: Three-Light Hall/Foyer UPC: 785652523175 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 15/16`` H:31/32`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5231-782 Foyer/Hall Lanterns-Glass w/Frame - 713932 - Capital Lighting, Inc.
Columbus, OH, USA
5231-782 Foyer/Hall Lanterns-Glass w/Frame
713932
5231-782 Foyer/Hall Lanterns-Glass w/Frame 713932
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heirloom Bronze Product Name: Three-Light Hall/Foyer UPC: 785652523175 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 15/16`` H:31/32`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 9.38
Height: 15.75
Length 15.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Heirloom Bronze
Product Name: Three-Light Hall/Foyer
UPC: 785652523175
Category: Hall - Foyer Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:4 15/16`` H:31/32``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713932
Product Name 5231-782 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details