Capital Lighting, Inc. 53074-15 Flush Mounts-Bowl Style 713799

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.47 Length 5.47 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light White Ceiling UPC: 785652570759 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.47 Length 5.47 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light White Ceiling UPC: 785652570759 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
53074-15 Flush Mounts-Bowl Style - 713799 - Capital Lighting, Inc.
Columbus, OH, USA
53074-15 Flush Mounts-Bowl Style
713799
53074-15 Flush Mounts-Bowl Style 713799
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.47 Length 5.47 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light White Ceiling UPC: 785652570759 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.47
Length 5.47
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three-Light White Ceiling
UPC: 785652570759
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713799
Product Name 53074-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details