Capital Lighting, Inc. 5901BLE-15 Flush Mounts-Bowl Style 713793

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.38 Length 2.38 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Ceiling Fixture UPC: 785652059056 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.38 Length 2.38 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Ceiling Fixture UPC: 785652059056 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5901BLE-15 Flush Mounts-Bowl Style - 713793 - Capital Lighting, Inc.
Columbus, OH, USA
5901BLE-15 Flush Mounts-Bowl Style
713793
5901BLE-15 Flush Mounts-Bowl Style 713793
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.38 Length 2.38 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Ceiling Fixture UPC: 785652059056 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 2.38
Length 2.38
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Single-Light Ceiling Fixture
UPC: 785652059056
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713793
Product Name 5901BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details