Capital Lighting, Inc. 8765-12 Exterior -Wall Mount 713791

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.00 Length 26.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Outdoor Wall Lantern UPC: 785652876523 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/4`` H:7 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.00 Length 26.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Outdoor Wall Lantern UPC: 785652876523 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/4`` H:7 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8765-12 Exterior -Wall Mount - 713791 - Capital Lighting, Inc.
Columbus, OH, USA
8765-12 Exterior -Wall Mount
713791
8765-12 Exterior -Wall Mount 713791
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.00 Length 26.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Outdoor Wall Lantern UPC: 785652876523 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/4`` H:7 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 26.00
Length 26.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Outdoor Wall Lantern
UPC: 785652876523
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 1/4`` H:7 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713791
Product Name 8765-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details