Capital Lighting, Inc. 8468-15 Exterior -Wall Mount 713790

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Length 20.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652846854 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Length 20.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652846854 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8468-15 Exterior -Wall Mount - 713790 - Capital Lighting, Inc.
Columbus, OH, USA
8468-15 Exterior -Wall Mount
713790
8468-15 Exterior -Wall Mount 713790
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Length 20.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Product Name: Single-Light Jamestowne Outdoor Wall Lantern UPC: 785652846854 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.25
Length 20.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: White
Product Name: Single-Light Jamestowne Outdoor Wall Lantern
UPC: 785652846854
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:11/16`` W:4 3/4`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713790
Product Name 8468-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details