Capital Lighting, Inc. 40022-05 Bathroom Fixtures-Three Lights 713781

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652040023 Category: Wall - Bath Lighting Glass: Etched Opal Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652040023 Category: Wall - Bath Lighting Glass: Etched Opal Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40022-05 Bathroom Fixtures-Three Lights - 713781 - Capital Lighting, Inc.
Columbus, OH, USA
40022-05 Bathroom Fixtures-Three Lights
713781
40022-05 Bathroom Fixtures-Three Lights 713781
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652040023 Category: Wall - Bath Lighting Glass: Etched Opal Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 9.00
Length 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three-Light Chrome Wall/Bath
UPC: 785652040023
Category: Wall - Bath Lighting
Glass: Etched Opal
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713781
Product Name 40022-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details