Capital Lighting, Inc. 4725-05 Bathroom Fixtures-Four Lights 713777

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four-Light Wall/Bath Fixture UPC: 785652472558 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four-Light Wall/Bath Fixture UPC: 785652472558 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4725-05 Bathroom Fixtures-Four Lights - 713777 - Capital Lighting, Inc.
Columbus, OH, USA
4725-05 Bathroom Fixtures-Four Lights
713777
4725-05 Bathroom Fixtures-Four Lights 713777
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four-Light Wall/Bath Fixture UPC: 785652472558 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.25
Length 4.25
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Chrome
Product Name: Four-Light Wall/Bath Fixture
UPC: 785652472558
Category: Wall - Bath Lighting
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713777
Product Name 4725-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details