Capital Lighting, Inc. 61060-962 Mini Pendants-Rod 713758

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Sussex Mini-Pendant UPC: 785652610615 Category: Pendant Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Sussex Mini-Pendant UPC: 785652610615 Category: Pendant Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61060-962 Mini Pendants-Rod - 713758 - Capital Lighting, Inc.
Columbus, OH, USA
61060-962 Mini Pendants-Rod
713758
61060-962 Mini Pendants-Rod 713758
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Sussex Mini-Pendant UPC: 785652610615 Category: Pendant Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Length 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single-Light Sussex Mini-Pendant
UPC: 785652610615
Category: Pendant Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 5/8`` H:3``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713758
Product Name 61060-962 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details