Capital Lighting, Inc. 8252-68 Exterior -Post/Pier Head 713757

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Bulb Qty: 1 Wattage: 100 Finish: White Plastic Product Name: Single-Light Outdoor Post Lantern UPC: 785652825286 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Bulb Qty: 1 Wattage: 100 Finish: White Plastic Product Name: Single-Light Outdoor Post Lantern UPC: 785652825286 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8252-68 Exterior -Post/Pier Head - 713757 - Capital Lighting, Inc.
Columbus, OH, USA
8252-68 Exterior -Post/Pier Head
713757
8252-68 Exterior -Post/Pier Head 713757
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Bulb Qty: 1 Wattage: 100 Finish: White Plastic Product Name: Single-Light Outdoor Post Lantern UPC: 785652825286 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Length 13.00
Bulb
Qty: 1
Wattage: 100
Finish: White Plastic
Product Name: Single-Light Outdoor Post Lantern
UPC: 785652825286
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713757
Product Name 8252-68 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details