Capital Lighting, Inc. 9313-40 Landscape Ltg.-Accent 713744

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par30 Qty: 1 Wattage: 75 Finish: Chestnut Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931307 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par30 Qty: 1 Wattage: 75 Finish: Chestnut Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931307 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
9313-40 Landscape Ltg.-Accent - 713744 - Capital Lighting, Inc.
Columbus, OH, USA
9313-40 Landscape Ltg.-Accent
713744
9313-40 Landscape Ltg.-Accent 713744
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par30 Qty: 1 Wattage: 75 Finish: Chestnut Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931307 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 7.00
Length 7.00
Bulb
Type: Par30
Qty: 1
Wattage: 75
Finish: Chestnut
Product Name: 120 Volt Die-Cast Landscape Accent Light
UPC: 785652931307
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713744
Product Name 9313-40 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details