Capital Lighting, Inc. 8813-12 Exterior -Wall Mount 713737

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Wall Lantern UPC: 785652881329 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/8`` H:5 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Wall Lantern UPC: 785652881329 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/8`` H:5 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8813-12 Exterior -Wall Mount - 713737 - Capital Lighting, Inc.
Columbus, OH, USA
8813-12 Exterior -Wall Mount
713737
8813-12 Exterior -Wall Mount 713737
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Bancroft Outdoor Wall Lantern UPC: 785652881329 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/8`` H:5 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.50
Length 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Bancroft Outdoor Wall Lantern
UPC: 785652881329
Category: Outdoor Lighting
Glass: Clear
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 3/8`` H:5 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713737
Product Name 8813-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details