Capital Lighting, Inc. 77065-72 Flush Mounts-Bowl Style 713729

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Iron Product Name: Three-Light Olde Iron Ceiling Light UPC: 785652077050 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Iron Product Name: Three-Light Olde Iron Ceiling Light UPC: 785652077050 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77065-72 Flush Mounts-Bowl Style - 713729 - Capital Lighting, Inc.
Columbus, OH, USA
77065-72 Flush Mounts-Bowl Style
713729
77065-72 Flush Mounts-Bowl Style 713729
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Iron Product Name: Three-Light Olde Iron Ceiling Light UPC: 785652077050 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Iron
Product Name: Three-Light Olde Iron Ceiling Light
UPC: 785652077050
Category: Close to Ceiling Lighting
Glass: Amber Scavo
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713729
Product Name 77065-72 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details