Capital Lighting, Inc. 8255-15 Exterior -Post/Pier Head 713728

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Post Lantern UPC: 785652825552 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Post Lantern UPC: 785652825552 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8255-15 Exterior -Post/Pier Head - 713728 - Capital Lighting, Inc.
Columbus, OH, USA
8255-15 Exterior -Post/Pier Head
713728
8255-15 Exterior -Post/Pier Head 713728
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Post Lantern UPC: 785652825552 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Post Lantern
UPC: 785652825552
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713728
Product Name 8255-15 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details