Capital Lighting, Inc. 4123-15 Sconces-Pocket 713672

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.25 Length 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652412356 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.25 Length 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652412356 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4123-15 Sconces-Pocket - 713672 - Capital Lighting, Inc.
Columbus, OH, USA
4123-15 Sconces-Pocket
713672
4123-15 Sconces-Pocket 713672
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.25 Length 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652412356 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.25
Length 5.25
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Wall/Bath Sconce
UPC: 785652412356
Category: Wall - Bath Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713672
Product Name 4123-15 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details