Capital Lighting, Inc. 6018-15 Mini Pendants-Cable 713645

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Length 8.50 Bulb Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light White Pendant UPC: 785652601859 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Length 8.50 Bulb Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light White Pendant UPC: 785652601859 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
6018-15 Mini Pendants-Cable - 713645 - Capital Lighting, Inc.
Columbus, OH, USA
6018-15 Mini Pendants-Cable
713645
6018-15 Mini Pendants-Cable 713645
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Length 8.50 Bulb Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light White Pendant UPC: 785652601859 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.50
Length 8.50
Bulb
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light White Pendant
UPC: 785652601859
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 54``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713645
Product Name 6018-15 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details