Capital Lighting, Inc. 9242-12 Landscape Ltg.-Step Lights 713639

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 4.00 Length 4.00 Extension: 0.25 Bulb Type: T5 Qty: 2 Wattage: 8 Finish: Black Product Name: Ambiance Recessed Brick Light UPC: 785652924224 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 4.00 Length 4.00 Extension: 0.25 Bulb Type: T5 Qty: 2 Wattage: 8 Finish: Black Product Name: Ambiance Recessed Brick Light UPC: 785652924224 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
9242-12 Landscape Ltg.-Step Lights - 713639 - Capital Lighting, Inc.
Columbus, OH, USA
9242-12 Landscape Ltg.-Step Lights
713639
9242-12 Landscape Ltg.-Step Lights 713639
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 4.00 Length 4.00 Extension: 0.25 Bulb Type: T5 Qty: 2 Wattage: 8 Finish: Black Product Name: Ambiance Recessed Brick Light UPC: 785652924224 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 3.13
Height: 4.00
Length 4.00
Extension: 0.25
Bulb
Type: T5
Qty: 2
Wattage: 8
Finish: Black
Product Name: Ambiance Recessed Brick Light
UPC: 785652924224
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713639
Product Name 9242-12 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details