Capital Lighting, Inc. 8408-71 Exterior -Wall Mt./Flush 713637

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Length 8.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Fixture UPC: 785652840814 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Length 8.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Fixture UPC: 785652840814 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8408-71 Exterior -Wall Mt./Flush - 713637 - Capital Lighting, Inc.
Columbus, OH, USA
8408-71 Exterior -Wall Mt./Flush
713637
8408-71 Exterior -Wall Mt./Flush 713637
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Length 8.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Fixture UPC: 785652840814 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Length 8.50
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: Single-Light Prarie Outdoor Wall Fixture
UPC: 785652840814
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713637
Product Name 8408-71 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details