Capital Lighting, Inc. 4723-05 Bathroom Fixtures-Two Lights 713619

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two-Light Wall/Bath UPC: 785652472350 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two-Light Wall/Bath UPC: 785652472350 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4723-05 Bathroom Fixtures-Two Lights - 713619 - Capital Lighting, Inc.
Columbus, OH, USA
4723-05 Bathroom Fixtures-Two Lights
713619
4723-05 Bathroom Fixtures-Two Lights 713619
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two-Light Wall/Bath UPC: 785652472350 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.25
Length 4.25
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Chrome
Product Name: Two-Light Wall/Bath
UPC: 785652472350
Category: Wall - Bath Lighting
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713619
Product Name 4723-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details