Capital Lighting, Inc. 8326-15 Exterior -Wall Mt./Flush 713610

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Length 10.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832659 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Length 10.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832659 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8326-15 Exterior -Wall Mt./Flush - 713610 - Capital Lighting, Inc.
Columbus, OH, USA
8326-15 Exterior -Wall Mt./Flush
713610
8326-15 Exterior -Wall Mt./Flush 713610
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Length 10.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832659 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Length 10.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Piedmont Outdoor Wall Lantern
UPC: 785652832659
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713610
Product Name 8326-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details