Capital Lighting, Inc. 77063-72 Flush Mounts-Bowl Style 713603

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Product Name: Single-Light Olde Iron Ceiling Light UPC: 785652077067 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Product Name: Single-Light Olde Iron Ceiling Light UPC: 785652077067 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77063-72 Flush Mounts-Bowl Style - 713603 - Capital Lighting, Inc.
Columbus, OH, USA
77063-72 Flush Mounts-Bowl Style
713603
77063-72 Flush Mounts-Bowl Style 713603
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Product Name: Single-Light Olde Iron Ceiling Light UPC: 785652077067 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Iron
Product Name: Single-Light Olde Iron Ceiling Light
UPC: 785652077067
Category: Close to Ceiling Lighting
Glass: Amber Scavo
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713603
Product Name 77063-72 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details