Capital Lighting, Inc. 53070-15 Flush Mounts-Bowl Style 713486

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.69 Length 4.69 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652530722 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.69 Length 4.69 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652530722 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
53070-15 Flush Mounts-Bowl Style - 713486 - Capital Lighting, Inc.
Columbus, OH, USA
53070-15 Flush Mounts-Bowl Style
713486
53070-15 Flush Mounts-Bowl Style 713486
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.69 Length 4.69 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652530722 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.69
Length 4.69
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two-Light White Ceiling
UPC: 785652530722
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713486
Product Name 53070-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details