Capital Lighting, Inc. 4872-02 Bathroom Fixtures-Three Lights 713480

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Length 6.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three-Light Brass Wall/Bath UPC: 785652487224 Category: Wall - Bath Lighting Glass: Clear Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Length 6.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three-Light Brass Wall/Bath UPC: 785652487224 Category: Wall - Bath Lighting Glass: Clear Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4872-02 Bathroom Fixtures-Three Lights - 713480 - Capital Lighting, Inc.
Columbus, OH, USA
4872-02 Bathroom Fixtures-Three Lights
713480
4872-02 Bathroom Fixtures-Three Lights 713480
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Length 6.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three-Light Brass Wall/Bath UPC: 785652487224 Category: Wall - Bath Lighting Glass: Clear Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.50
Length 6.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Product Name: Three-Light Brass Wall/Bath
UPC: 785652487224
Category: Wall - Bath Lighting
Glass: Clear
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713480
Product Name 4872-02 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details