Capital Lighting, Inc. 5232-02 Foyer/Hall Lanterns-Open Frame 713479

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.38 Length 12.38 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two-Light Hall Foyer UPC: 785652523229 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 48`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.38 Length 12.38 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two-Light Hall Foyer UPC: 785652523229 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 48`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5232-02 Foyer/Hall Lanterns-Open Frame - 713479 - Capital Lighting, Inc.
Columbus, OH, USA
5232-02 Foyer/Hall Lanterns-Open Frame
713479
5232-02 Foyer/Hall Lanterns-Open Frame 713479
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.38 Length 12.38 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two-Light Hall Foyer UPC: 785652523229 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 48`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.38
Length 12.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Brass
Product Name: Two-Light Hall Foyer
UPC: 785652523229
Category: Pendant Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 48``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713479
Product Name 5232-02 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details