Capital Lighting, Inc. 8504-12 Exterior -Wall Mount 713462

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.75 Length 17.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Outdoor Wall Lantern UPC: 785652850424 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 5/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.75 Length 17.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Outdoor Wall Lantern UPC: 785652850424 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 5/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8504-12 Exterior -Wall Mount - 713462 - Capital Lighting, Inc.
Columbus, OH, USA
8504-12 Exterior -Wall Mount
713462
8504-12 Exterior -Wall Mount 713462
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.75 Length 17.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Outdoor Wall Lantern UPC: 785652850424 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 5/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.75
Length 17.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light New Castle Outdoor Wall Lantern
UPC: 785652850424
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 5/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713462
Product Name 8504-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details