PRODUCT DETAILS / SPECS
Width/Dia: 14.63
Height: 6.63
Length 6.63
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three light White Ceiling
UPC: 785652750618
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 713459 |
| Product Name | 7506-15 Flush Mounts-Bowl Style |
| Application | Residential |