Capital Lighting, Inc. 7457-02 Semi-Flush Mts.-Bowl Style 713446

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three-Light Close to Ceiling Fixture UPC: 785652745720 Category: Close to Ceiling Lighting Glass: White and Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/8`` DP:2 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three-Light Close to Ceiling Fixture UPC: 785652745720 Category: Close to Ceiling Lighting Glass: White and Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/8`` DP:2 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7457-02 Semi-Flush Mts.-Bowl Style - 713446 - Capital Lighting, Inc.
Columbus, OH, USA
7457-02 Semi-Flush Mts.-Bowl Style
713446
7457-02 Semi-Flush Mts.-Bowl Style 713446
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three-Light Close to Ceiling Fixture UPC: 785652745720 Category: Close to Ceiling Lighting Glass: White and Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/8`` DP:2 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Product Name: Three-Light Close to Ceiling Fixture
UPC: 785652745720
Category: Close to Ceiling Lighting
Glass: White and Clear
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:4 3/8`` DP:2 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713446
Product Name 7457-02 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details