Capital Lighting, Inc. 4702-05 Bathroom Fixtures-Five+Lights 713435

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six-Light Chrome Wall/Bath UPC: 785652047022 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six-Light Chrome Wall/Bath UPC: 785652047022 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4702-05 Bathroom Fixtures-Five+Lights - 713435 - Capital Lighting, Inc.
Columbus, OH, USA
4702-05 Bathroom Fixtures-Five+Lights
713435
4702-05 Bathroom Fixtures-Five+Lights 713435
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six-Light Chrome Wall/Bath UPC: 785652047022 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.66
Length 4.66
Extension: 2.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Product Name: Six-Light Chrome Wall/Bath
UPC: 785652047022
Category: Wall - Bath Lighting
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713435
Product Name 4702-05 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details