Capital Lighting, Inc. 7640-15 Flush Mounts-Bowl Style 713429

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.56 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light White Ceiling UPC: 785652764059 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.56 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light White Ceiling UPC: 785652764059 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7640-15 Flush Mounts-Bowl Style - 713429 - Capital Lighting, Inc.
Columbus, OH, USA
7640-15 Flush Mounts-Bowl Style
713429
7640-15 Flush Mounts-Bowl Style 713429
PRODUCT DETAILS / SPECS Width/Dia: 11.56 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light White Ceiling UPC: 785652764059 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.56
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three-Light White Ceiling
UPC: 785652764059
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713429
Product Name 7640-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details