Capital Lighting, Inc. 5997BLE-15 Flush Mounts-Bowl Style 713424

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Pull Chain Fixture UPC: 785652599736 Category: Fluorescent Glass: Smooth White Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Pull Chain Fixture UPC: 785652599736 Category: Fluorescent Glass: Smooth White Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5997BLE-15 Flush Mounts-Bowl Style - 713424 - Capital Lighting, Inc.
Columbus, OH, USA
5997BLE-15 Flush Mounts-Bowl Style
713424
5997BLE-15 Flush Mounts-Bowl Style 713424
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Pull Chain Fixture UPC: 785652599736 Category: Fluorescent Glass: Smooth White Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.38
Length 7.38
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Single-Light Pull Chain Fixture
UPC: 785652599736
Category: Fluorescent
Glass: Smooth White
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713424
Product Name 5997BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details