Capital Lighting, Inc. 8607-15 Exterior -Spot Lights 713415

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.75 Length 12.75 Bulb Type: BR-40 Qty: 2 Wattage: 120 Finish: White Product Name: Adjustable Piedmont Swivel Flood Light UPC: 785652860751 Category: Outdoor Lighting Glass: WhiteAluminum Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.75 Length 12.75 Bulb Type: BR-40 Qty: 2 Wattage: 120 Finish: White Product Name: Adjustable Piedmont Swivel Flood Light UPC: 785652860751 Category: Outdoor Lighting Glass: WhiteAluminum Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8607-15 Exterior -Spot Lights - 713415 - Capital Lighting, Inc.
Columbus, OH, USA
8607-15 Exterior -Spot Lights
713415
8607-15 Exterior -Spot Lights 713415
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.75 Length 12.75 Bulb Type: BR-40 Qty: 2 Wattage: 120 Finish: White Product Name: Adjustable Piedmont Swivel Flood Light UPC: 785652860751 Category: Outdoor Lighting Glass: WhiteAluminum Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.75
Length 12.75
Bulb
Type: BR-40
Qty: 2
Wattage: 120
Finish: White
Product Name: Adjustable Piedmont Swivel Flood Light
UPC: 785652860751
Category: Outdoor Lighting
Glass: WhiteAluminum
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713415
Product Name 8607-15 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details