Capital Lighting, Inc. 7647-02 Flush Mounts-Cage Style 713408

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652764721 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652764721 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7647-02 Flush Mounts-Cage Style - 713408 - Capital Lighting, Inc.
Columbus, OH, USA
7647-02 Flush Mounts-Cage Style
713408
7647-02 Flush Mounts-Cage Style 713408
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652764721 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Length 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Brass
Product Name: Two-Light Ceiling
UPC: 785652764721
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713408
Product Name 7647-02 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details